Loctite UK Loctite Impruv 363 Amber Methacrylate Adhesive - 50 ml Bottle 36331

Description
Loctite Impruv 363 amber methacrylate adhesive is compatible with metal and thermoplastic materials. Delivers great performance with a shear strength of 1740 psi and tensile strength of 435 to 1740 psi. Minimum to maximum operating temperatures are -65 F to +356 F.
Description
Loctite Impruv 363 amber methacrylate adhesive is compatible with metal and thermoplastic materials. Delivers great performance with a shear strength of 1740 psi and tensile strength of 435 to 1740 psi. Minimum to maximum operating temperatures are -65 F to +356 F.
Datasheet
Datasheet Summary
Powered by GS/AI

Loctite Impruv 363 is an amber methacrylate adhesive designed for potting and thin-film encapsulation of electronic assemblies. It features a one-component formulation that requires no mixing and has a low viscosity, making it easy to apply. The adhesive cures upon exposure to ultraviolet (UV) light, specifically at a wavelength of 365 nm, with a typical cure time of 20-30 seconds at an intensity of 100 mW/cm². The product exhibits a specific gravity of 1.1 and a tack-free time of approximately 25 seconds under standard curing conditions. Cured material demonstrates a tensile strength ranging from 435 to 1740 psi, with a Shore hardness of 50. It is suitable for use with metal and thermoplastic materials and operates effectively within a temperature range of -65°F to +356°F. Engineers should note that this adhesive is not recommended for use in pure oxygen environments or with strong oxidizing agents. Proper storage conditions are crucial, with optimal temperatures between 8°C to 21°C to maintain product integrity.

Datasheet Summary
Powered by GS/AI

Loctite Impruv 363 is an amber methacrylate adhesive designed for potting and thin-film encapsulation of electronic assemblies. It features a one-component formulation that requires no mixing and has a low viscosity, making it easy to apply. The adhesive cures upon exposure to ultraviolet (UV) light, specifically at a wavelength of 365 nm, with a typical cure time of 20-30 seconds at an intensity of 100 mW/cm². The product exhibits a specific gravity of 1.1 and a tack-free time of approximately 25 seconds under standard curing conditions. Cured material demonstrates a tensile strength ranging from 435 to 1740 psi, with a Shore hardness of 50. It is suitable for use with metal and thermoplastic materials and operates effectively within a temperature range of -65°F to +356°F. Engineers should note that this adhesive is not recommended for use in pure oxygen environments or with strong oxidizing agents. Proper storage conditions are crucial, with optimal temperatures between 8°C to 21°C to maintain product integrity.

Suppliers

Company
Product
Description
Supplier Links
Loctite Impruv 363 Amber Methacrylate Adhesive - 50 ml Bottle - 079340-36331 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite Impruv 363 Amber Methacrylate Adhesive - 50 ml Bottle
079340-36331
Loctite Impruv 363 Amber Methacrylate Adhesive - 50 ml Bottle 079340-36331
Loctite Impruv 363 amber methacrylate adhesive is compatible with metal and thermoplastic materials. Delivers great performance with a shear strength of 1740 psi and tensile strength of 435 to 1740 psi. Minimum to maximum operating temperatures are -65 F to +356 F.

Loctite Impruv 363 amber methacrylate adhesive is compatible with metal and thermoplastic materials. Delivers great performance with a shear strength of 1740 psi and tensile strength of 435 to 1740 psi. Minimum to maximum operating temperatures are -65 F to +356 F.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number 079340-36331
Product Name Loctite Impruv 363 Amber Methacrylate Adhesive - 50 ml Bottle
Use Temperature -65 to 356 F (-54 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Windshield Welder 772 - 377260 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Dymax Multi-Cure 9001-E-V3.5 UV Curing Encapsulant Clear 10 mL MR Syringe - 9001-E-V3.5 10ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Encapsulant, Potting Compound
Viscosity 10000 to 24000 cP
View Details