Loctite 3933 is a fluorescent acrylic adhesive designed for bonding applications requiring fast curing and high adhesion. This one-component adhesive cures upon exposure to ultraviolet (UV) or visible light, achieving bond strength in seconds. It is suitable for use with glass, plastics, and metals, making it versatile for various projects, including the assembly of disposable medical devices. The adhesive fluoresces under black light, aiding in the inspection of bonded assemblies. With a high viscosity, it is particularly effective for applications where it is dispensed on components before assembly. The product has been qualified to the ISO 10993 protocol, indicating its suitability for medical device applications. Typical properties include a shear strength of 1500 psi and a tensile strength of 1600 psi, with operational temperature limits ranging from -65°F to +300°F.
Loctite 3933 fluorescent acrylic adhesive is compatible with glass, metal and thermoplastic materials. Delivers great performance with a shear strength of 1500 psi and tensile strength of 1600 psi. Minimum to maximum operating temperatures are -65 F to +300 F. Perfect for bonding applications.
LOCTITE AA 3933 BO1LEN/ES/FR
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Adhesives | Industrial Adhesives |
| Product Number | 079340-32040 | 82K6711 |
| Product Name | Loctite 3933 Fluorescent Acrylic Adhesive - 1 L Bottle | Loctite Aa 3933 Bo1Len/es/fr Loctite |
| Chemical System | Acrylic |