Henkel Corporation - Industrial 290(Tm) Threadlocker, Wicking Grade, 0.5 Ml Capsule Rohs Compliant Loctite 29005

Description
290(TM) Threadlocker, Wicking Grade, 0.5 ml Capsule RoHS Compliant: Yes
Description
290(TM) Threadlocker, Wicking Grade, 0.5 ml Capsule RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Loctite 290 Threadlocker is a green liquid designed for the locking and sealing of threaded fasteners. It features a low viscosity that allows it to wick into engaged threads without the need for disassembly prior to application. The product cures anaerobically when confined between close-fitting metal surfaces, providing medium to high strength to prevent loosening and leakage due to shock and vibration. It can also fill porosity in welds, castings, and powdered metal parts. This threadlocker is compliant with Military Specification Mil-S-46163A and is registered to NSF Category P1 for use as a sealant in food processing areas where there is no possibility of food contact. It is also certified to ANSI/NSF Standard 61 for use in potable water systems not exceeding 82°C. The product exhibits positive fluorescence under UV light and has a specific gravity of 1.08. Curing performance varies based on substrate and bond gap, with breakaway torque values for M10 steel nuts and bolts reaching 10 N¬?m after 24 hours at 22°C. The product is not recommended for use in pure oxygen or with strong oxidizing materials. Proper storage conditions are between 8°C and 21°C to maintain product integrity.

Datasheet Summary
Powered by GS/AI

Loctite 290 Threadlocker is a green liquid designed for the locking and sealing of threaded fasteners. It features a low viscosity that allows it to wick into engaged threads without the need for disassembly prior to application. The product cures anaerobically when confined between close-fitting metal surfaces, providing medium to high strength to prevent loosening and leakage due to shock and vibration. It can also fill porosity in welds, castings, and powdered metal parts. This threadlocker is compliant with Military Specification Mil-S-46163A and is registered to NSF Category P1 for use as a sealant in food processing areas where there is no possibility of food contact. It is also certified to ANSI/NSF Standard 61 for use in potable water systems not exceeding 82°C. The product exhibits positive fluorescence under UV light and has a specific gravity of 1.08. Curing performance varies based on substrate and bond gap, with breakaway torque values for M10 steel nuts and bolts reaching 10 N¬?m after 24 hours at 22°C. The product is not recommended for use in pure oxygen or with strong oxidizing materials. Proper storage conditions are between 8°C and 21°C to maintain product integrity.

Suppliers

Company
Product
Description
Supplier Links
290(Tm) Threadlocker, Wicking Grade, 0.5 Ml Capsule Rohs Compliant Loctite - 98B9983 - Newark, An Avnet Company
Chicago, IL, United States
290(Tm) Threadlocker, Wicking Grade, 0.5 Ml Capsule Rohs Compliant Loctite
98B9983
290(Tm) Threadlocker, Wicking Grade, 0.5 Ml Capsule Rohs Compliant Loctite 98B9983
290(TM) Threadlocker, Wicking Grade, 0.5 ml Capsule RoHS Compliant: Yes

290(TM) Threadlocker, Wicking Grade, 0.5 ml Capsule RoHS Compliant: Yes

Supplier's Site
Loctite 290 Threadlocker - Green Liquid 0.5 ml Capsule - 29005 - 079340-29005 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite 290 Threadlocker - Green Liquid 0.5 ml Capsule - 29005
079340-29005
Loctite 290 Threadlocker - Green Liquid 0.5 ml Capsule - 29005 079340-29005
Loctite 290 green threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 780 psi and tensile strength of 90 psi. Minimum to maximum operating temperatures are -65 F to +300 F.

Loctite 290 green threadlocker is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 780 psi and tensile strength of 90 psi. Minimum to maximum operating temperatures are -65 F to +300 F.

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Adhesives Industrial Adhesives
Product Number 98B9983 079340-29005
Product Name 290(Tm) Threadlocker, Wicking Grade, 0.5 Ml Capsule Rohs Compliant Loctite Loctite 290 Threadlocker - Green Liquid 0.5 ml Capsule - 29005
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Epoxylite® - E 6103 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
View Details
Glue, Adhesives, Applicators - S1264-KIT-1-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Adhesives - 1945887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Industry Adhesive
View Details
Dymax Multi-Cure 987 UV Curing Conformal Coating Clear 30 mL Bottle - 987 30ML BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 150 cP
Tensile (Break) 5300 psi (36542 KPa)
View Details