Henkel Corporation - Industrial Pads, Sheets, Bridges 2599713

Description
Thermal Pad Gray 203.20mm x 203.20mm Square Tacky - Both Sides
Request a Quote Datasheet
Description
Thermal Pad Gray 203.20mm x 203.20mm Square Tacky - Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 211-2599713-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
211-2599713-ND
Pads, Sheets, Bridges 211-2599713-ND
Thermal Pad Gray 203.20mm x 203.20mm Square Tacky - Both Sides

Thermal Pad Gray 203.20mm x 203.20mm Square Tacky - Both Sides

Buy Now Datasheet
Thermal Gap Filler Pad, Silicone, Grey; Thermal Conductivity Loctite - 83AH7337 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Filler Pad, Silicone, Grey; Thermal Conductivity Loctite
83AH7337
Thermal Gap Filler Pad, Silicone, Grey; Thermal Conductivity Loctite 83AH7337
THERMAL GAP FILLER PAD, SILICONE, GREY; Thermal Conductivity:10W/m.K ; Conductive Material:Silicone; Thickness:-; Thermal Impedance:-; Dielectric Strength:-; External Length:8"; External Width:8" RoHS Compliant: Yes

THERMAL GAP FILLER PAD, SILICONE, GREY; Thermal Conductivity:10W/m.K; Conductive Material:Silicone; Thickness:-; Thermal Impedance:-; Dielectric Strength:-; External Length:8"; External Width:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number 211-2599713-ND 83AH7337
Product Name Pads, Sheets, Bridges Thermal Gap Filler Pad, Silicone, Grey; Thermal Conductivity Loctite
Thermal Conductivity 10 W/m-K (5.78 BTU-ft/hr-ft²-F) 10 W/m-K (5.78 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Extremely Compressible Thermal Gap Filler - SARCON® PG45A - Fujipoly® America Corp.
Specs
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details