Loctite SI 5999 gray gasket adhesive/sealant is compatible with aluminum materials with a 72 hr cure time. Delivers great performance with a shear strength of 300 psi and tensile strength of 348 psi. Minimum to maximum operating temperatures are -75 F to +625 F. Formerly known as Loctite 5999.
5999(TM) Flange Sealant, Heavy Body/Grey High Performance, 300 ml Cartridge RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Sealants | Industrial Adhesives |
| Product Number | 079340-21744 | 98B9907 |
| Product Name | Loctite SI 5999 Gasket Adhesive/Sealant - Gray Paste 300 ml Cartridge - 21744 - Formerly Known as Loctite 5999 - | 5999(Tm) Flange Sealant, Heavy Body/grey High Performance, 300 Ml Cartridge Rohs Compliant Loctite |
| Type / Form | Grease, Paste |