Henkel Corporation - Industrial Henkel Loctite 4902 FL Fluorescent Cyanoacrylate Adhesive Clear 1 lb Bottle 2104199

Description
Henkel Loctite 4902 FL Clear is a highly flexible, fluorescent cyanoacrylate adhesive designed for medical device assembly applications. It is low viscosity, leak-resistant and strong in flexing bond lines. It also meets ISO 10993 requirements. 1 lb Bottle.
Request a Quote Datasheet
Description
Henkel Loctite 4902 FL Clear is a highly flexible, fluorescent cyanoacrylate adhesive designed for medical device assembly applications. It is low viscosity, leak-resistant and strong in flexing bond lines. It also meets ISO 10993 requirements. 1 lb Bottle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Henkel Loctite 4902 FL Fluorescent Cyanoacrylate Adhesive Clear 1 lb Bottle - 2104199 - Ellsworth Adhesives
Germantown, WI, USA
Henkel Loctite 4902 FL Fluorescent Cyanoacrylate Adhesive Clear 1 lb Bottle
2104199
Henkel Loctite 4902 FL Fluorescent Cyanoacrylate Adhesive Clear 1 lb Bottle 2104199
Henkel Loctite 4902 FL Clear is a highly flexible, fluorescent cyanoacrylate adhesive designed for medical device assembly applications. It is low viscosity, leak-resistant and strong in flexing bond lines. It also meets ISO 10993 requirements. 1 lb Bottle.

Henkel Loctite 4902 FL Clear is a highly flexible, fluorescent cyanoacrylate adhesive designed for medical device assembly applications. It is low viscosity, leak-resistant and strong in flexing bond lines. It also meets ISO 10993 requirements. 1 lb Bottle.

Supplier's Site Datasheet
Loctite 4902Fl 1Lb Loctite - 57AC5493 - Newark, An Avnet Company
Chicago, IL, United States
Loctite 4902Fl 1Lb Loctite
57AC5493
Loctite 4902Fl 1Lb Loctite 57AC5493
LOCTITE 4902FL 1LB

LOCTITE 4902FL 1LB

Supplier's Site
Loctite 4902 FL Cyanoacrylate Adhesive - Clear Liquid 1 lb Bottle Fluorescence for Detection - 01092 - - 079340-01092 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite 4902 FL Cyanoacrylate Adhesive - Clear Liquid 1 lb Bottle Fluorescence for Detection - 01092 -
079340-01092
Loctite 4902 FL Cyanoacrylate Adhesive - Clear Liquid 1 lb Bottle Fluorescence for Detection - 01092 - 079340-01092
Loctite 4902 FL clear cyanoacrylate adhesive is compatible with plastic, rubber and metal materials with a 24 hr cure time. Provides a 10 to 30 sec fixture time. Delivers great performance with a shear strength of 1745 psi and tensile strength of 2085 psi. Minimum to maximum operating temperatures are -65 F to 220 F.

Loctite 4902 FL clear cyanoacrylate adhesive is compatible with plastic, rubber and metal materials with a 24 hr cure time. Provides a 10 to 30 sec fixture time. Delivers great performance with a shear strength of 1745 psi and tensile strength of 2085 psi. Minimum to maximum operating temperatures are -65 F to 220 F.

Buy Now

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Adhesives Industrial Adhesives Industrial Adhesives
Product Number 2104199 57AC5493 079340-01092
Product Name Henkel Loctite 4902 FL Fluorescent Cyanoacrylate Adhesive Clear 1 lb Bottle Loctite 4902Fl 1Lb Loctite Loctite 4902 FL Cyanoacrylate Adhesive - Clear Liquid 1 lb Bottle Fluorescence for Detection - 01092 -
Cure / Technology Single Component
Chemical System Cyanoacrylate Cyanoacrylate
Substrate Compatibility Metal; Plastic; Rubber or Elastomer
Industry Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, RTV Silicone Adhesive, UL Listed - AS1803 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Flame Retardant; UL Rating
View Details
High-Performance Carbon Fiber Thermal Conductive Pad for Mass Storage Devices - CSF20 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Dymax Light-Weld® 401 UV Curing Adhesive Clear 1 L Bottle - 401 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 70 cP
Tensile (Break) 4600 psi (31716 KPa)
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details