Henkel Loctite 4014 is a one component, very low viscosity, room temperature cyanoacrylate adhesive designed to provide fast fixturing on thermoplastic, thermoset plastic and metal. 20 g Bottle.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 202152 |
| Product Name | Henkel Loctite 4014 Medical Device Instant Adhesive Clear 20 g Bottle |
| Cure / Technology | Single Component |
| Chemical System | Cyanoacrylate |
| Substrate Compatibility | Metal; Plastic |
| Industry | Sanitary |