Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ADHESIVES
HENKEL CORPORATION - INDUSTRIAL
1926597 -- BONDERITE C-AD 601A PA18KG / CONVERSION COATING LOCTITE
Henkel Corporation - Industrial
Bonderite C-Ad 601A Pa18Kg / Conversion Coating Loctite
1926597
Description
BONDERITE C-AD 601A PA18KG / Conversion Coating
Newark, An Avnet Company
Done
Description
BONDERITE C-AD 601A PA18KG / Conversion Coating
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Bonderite C-Ad 601A Pa18Kg / Conversion Coating Loctite
57AC5429
Bonderite C-Ad 601A Pa18Kg / Conversion Coating Loctite
57AC5429
BONDERITE C-AD 601A PA18KG / Conversion Coating
BONDERITE C-AD 601A PA18KG / Conversion Coating
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Adhesives
Product Number
57AC5429
Product Name
Bonderite C-Ad 601A Pa18Kg / Conversion Coating Loctite
Unlock Full Specs
to access all available technical data
Similar Products
Beijing Grish Hitech Co., Ltd.
Fiber Adhesive
Specs
Cure / Technology
Thermoset; Two Component
Chemical System
Epoxy
Type / Form
Liquid
View Details
Dymax
Dymax Ultra Light-Weld® 3069 UV Curing Adhesive Clear 10 mL MR Syringe
3069 10ML MR SYRINGE
Specs
Cure / Technology
Single Component
Viscosity
450 cP
Tensile (Break)
2400 psi (16548 KPa)
View Details
Hernon Manufacturing, Inc.
Quantum 158
315840
Specs
Cure / Technology
Single Component
Chemical System
Elastomeric; Cyanoacrylate
Industry
Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
RS Components, Ltd.
Glues
2879000
Specs
Use Temperature
379 F (193 C)
View Details