Loctite 5699 gray gasket adhesive/sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 189 to 305 psi and tensile strength of 348 psi. Minimum to maximum operating temperatures are -75 F to +625 F.
5699(TM) Grey, Flange Sealant High Performance RTV, 300 ml Cartridge RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Sealants | Industrial Adhesives |
| Product Number | 079340-18581 | 98B9835 |
| Product Name | Loctite 5699 Gasket Adhesive/Sealant - Gray Paste 300 ml Cartridge - 18581 | 5699(Tm) Grey, Flange Sealant High Performance Rtv, 300 Ml Cartridge Rohs Compliant Loctite |
| Type / Form | Grease, Paste |