Henkel Corporation - Industrial Henkel Loctite Flashcure 4310 UV Cure Cyanoacrylate Adhesive 1 lb Bottle 1401790

Description
Henkel Loctite 4310 is a medium-viscosity adhesive that cures rapidly under UV/Visible light. Designed for demanding industrial bonding applications, it supports quick fixturing, fillet curing, and surface curing. It meets ISO 10993 biological testing standards, making it suitable for assembling single-use medical devices. Offering strong rigidity and transparency, Henkel Loctite 4310 is activated instantly using a UV curing light photo-initiator. This enables fast surface cure in exposed areas. This rapid curing process helps reduce blooming, offering a cleaner finish compared to products using solvent-based accelerators. Henkel Loctite 4310 also features fluorescence, aiding in quality inspection. 1 lb bottle.
Request a Quote Datasheet
Description
Henkel Loctite 4310 is a medium-viscosity adhesive that cures rapidly under UV/Visible light. Designed for demanding industrial bonding applications, it supports quick fixturing, fillet curing, and surface curing. It meets ISO 10993 biological testing standards, making it suitable for assembling single-use medical devices. Offering strong rigidity and transparency, Henkel Loctite 4310 is activated instantly using a UV curing light photo-initiator. This enables fast surface cure in exposed areas. This rapid curing process helps reduce blooming, offering a cleaner finish compared to products using solvent-based accelerators. Henkel Loctite 4310 also features fluorescence, aiding in quality inspection. 1 lb bottle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Henkel Loctite Flashcure 4310 UV Cure Cyanoacrylate Adhesive 1 lb Bottle - 1401790 - Ellsworth Adhesives
Germantown, WI, USA
Henkel Loctite Flashcure 4310 UV Cure Cyanoacrylate Adhesive 1 lb Bottle
1401790
Henkel Loctite Flashcure 4310 UV Cure Cyanoacrylate Adhesive 1 lb Bottle 1401790
Henkel Loctite 4310 is a medium-viscosity adhesive that cures rapidly under UV/Visible light. Designed for demanding industrial bonding applications, it supports quick fixturing, fillet curing, and surface curing. It meets ISO 10993 biological testing standards, making it suitable for assembling single-use medical devices. Offering strong rigidity and transparency, Henkel Loctite 4310 is activated instantly using a UV curing light photo-initiator. This enables fast surface cure in exposed areas. This rapid curing process helps reduce blooming, offering a cleaner finish compared to products using solvent-based accelerators. Henkel Loctite 4310 also features fluorescence, aiding in quality inspection. 1 lb bottle.

Henkel Loctite 4310 is a medium-viscosity adhesive that cures rapidly under UV/Visible light. Designed for demanding industrial bonding applications, it supports quick fixturing, fillet curing, and surface curing. It meets ISO 10993 biological testing standards, making it suitable for assembling single-use medical devices. Offering strong rigidity and transparency, Henkel Loctite 4310 is activated instantly using a UV curing light photo-initiator. This enables fast surface cure in exposed areas. This rapid curing process helps reduce blooming, offering a cleaner finish compared to products using solvent-based accelerators. Henkel Loctite 4310 also features fluorescence, aiding in quality inspection. 1 lb bottle.

Supplier's Site Datasheet
Loctite 4310 Bo1Lben Loctite - 76T0777 - Newark, An Avnet Company
Chicago, IL, United States
Loctite 4310 Bo1Lben Loctite
76T0777
Loctite 4310 Bo1Lben Loctite 76T0777
LOCTITE 4310 BO1LBEN

LOCTITE 4310 BO1LBEN

Supplier's Site
Loctite Flash Cure 4310 Cyanoacrylate Adhesive - Green Liquid 1 lb Bottle - 00002 - 079340-00002 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite Flash Cure 4310 Cyanoacrylate Adhesive - Green Liquid 1 lb Bottle - 00002
079340-00002
Loctite Flash Cure 4310 Cyanoacrylate Adhesive - Green Liquid 1 lb Bottle - 00002 079340-00002
Loctite Flash Cure 4310 green cyanoacrylate adhesive is compatible with metal, rubber and thermoplastic materials with a 24 hr cure time. Provides a 5 sec fixture time. Delivers great performance with a shear strength of 3190 psi, tensile strength of 7250 psi and peel strength of 17 pli. Minimum to maximum operating temperatures are -65 F to +180 F.

Loctite Flash Cure 4310 green cyanoacrylate adhesive is compatible with metal, rubber and thermoplastic materials with a 24 hr cure time. Provides a 5 sec fixture time. Delivers great performance with a shear strength of 3190 psi, tensile strength of 7250 psi and peel strength of 17 pli. Minimum to maximum operating temperatures are -65 F to +180 F.

Buy Now

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Adhesives Industrial Adhesives Industrial Adhesives
Product Number 1401790 76T0777 079340-00002
Product Name Henkel Loctite Flashcure 4310 UV Cure Cyanoacrylate Adhesive 1 lb Bottle Loctite 4310 Bo1Lben Loctite Loctite Flash Cure 4310 Cyanoacrylate Adhesive - Green Liquid 1 lb Bottle - 00002
Cure / Technology Single Component
Chemical System Cyanoacrylate Cyanoacrylate
Viscosity 100 to 250 cP 150 cP
Tensile (Break) 7250 psi (49987 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

non-silicone thermal pad for AI data centers and security cameras - AF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Dymax Multi-Cure 921-Gel UV Curing Adhesive Clear 1 L Bottle - 921-GEL 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Viscosity 25000 cP
View Details