Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL COUNTERS
HENGSTLER GMBH
446190 -- PRESET COUNTER, 5 DIGIT, 4MM, 230VAC HENGSTLER
Hengstler GMBH
Preset Counter, 5 Digit, 4Mm, 230Vac Hengstler
446190
Description
PRESET COUNTER, 5 DIGIT, 4MM, 230VAC
Newark, An Avnet Company
Done
Description
PRESET COUNTER, 5 DIGIT, 4MM, 230VAC
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Preset Counter, 5 Digit, 4Mm, 230Vac Hengstler
32AK8460
Preset Counter, 5 Digit, 4Mm, 230Vac Hengstler
32AK8460
PRESET COUNTER, 5 DIGIT, 4MM, 230VAC
PRESET COUNTER, 5 DIGIT, 4MM, 230VAC
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Digital Counters
Product Number
32AK8460
Product Name
Preset Counter, 5 Digit, 4Mm, 230Vac Hengstler
Unlock Full Specs
to access all available technical data
Similar Products
Fargo Controls, Inc.
Preset Timer Counter Tachometer
TC-Pro482CRA
Specs
Features
Audible or Visual Alarms
Operating Temperature
14 to 131 F (-10 to 55 C)
Number of Functions
Multi
View Details
Laurel Electronics LLC
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input
LTE80FR
Specs
Operating Temperature
-40 to 158 F (-40 to 70 C)
Functions
Batch Counter
Signal Input Type
Frequency / Pulse
View Details
RS Components, Ltd.
Counters
8493860
Specs
Functions
Time Meter / Indicator (Clocks)
Reset
None; No reset
Display Type
Led
View Details
Yaskawa America, Inc. - Motion Division
VIPA SLIO Module, Function Modules
050-1BA10
Specs
Operating Temperature
32 to 140 F (0 to 60 C)
Number of Functions
Single
Functions
Pulse Counter
View Details