Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC COUNTERS
HENGSTLER GMBH
0 635 815 -- COUNTER ICS
Hengstler GMBH
Counter ICs
0 635 815
Description
230Vac 6 digit Add Counter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
230Vac 6 digit Add Counter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
165582
Counter ICs
165582
230Vac 6 digit Add Counter
230Vac 6 digit Add Counter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Logic Counters
Product Number
165582
Product Name
Counter ICs
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Counter ICs
2698510
View Details
Texas Instruments
Counters, Dividers
74F169DC
Specs
Supply Voltage
4.5 V ~ 5.5 V
Package Type
DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency
90 MHz
View Details
Nexperia B.V.
Counters, Dividers
74HCT193DB,112
Specs
Counter Type
MOD-N
Counter Category
Synchronous; Asynchronous
Counter Direction
Bidirectional
View Details
5
suppliers
Rochester Electronics
Logic - Counters, Dividers
74F163ASC
Specs
Counter Category
Synchronous
Counter Direction
UP
Clock Frequency
120 MHz
View Details