HellermannTyton Sleeving, Expandable Braid 5Mm, Grey/black Thrd, 82Ft; Sleeving / Tubing Type Hellermanntyton VOG3-6 GREY

Description
SLEEVING, EXPANDABLE BRAID 5MM, GREY/BLACK THRD, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey / Black; Internal Diameter:5mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE BRAID 5MM, GREY/BLACK THRD, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey / Black; Internal Diameter:5mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braid 5Mm, Grey/black Thrd, 82Ft; Sleeving / Tubing Type Hellermanntyton - 16M5075 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid 5Mm, Grey/black Thrd, 82Ft; Sleeving / Tubing Type Hellermanntyton
16M5075
Sleeving, Expandable Braid 5Mm, Grey/black Thrd, 82Ft; Sleeving / Tubing Type Hellermanntyton 16M5075
SLEEVING, EXPANDABLE BRAID 5MM, GREY/BLACK THRD, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey / Black; Internal Diameter:5mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Grey RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID 5MM, GREY/BLACK THRD, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey / Black; Internal Diameter:5mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 16M5075
Product Name Sleeving, Expandable Braid 5Mm, Grey/black Thrd, 82Ft; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details