HellermannTyton Thermal Transfer Printer, 300Dpi; Printer Technology Hellermanntyton TT4030

Description
THERMAL TRANSFER PRINTER, 300DPI; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage V AC:-; Languages:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER PRINTER, 300DPI; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage V AC:-; Languages:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer, 300Dpi; Printer Technology Hellermanntyton - 94AC5227 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printer, 300Dpi; Printer Technology Hellermanntyton
94AC5227
Thermal Transfer Printer, 300Dpi; Printer Technology Hellermanntyton 94AC5227
THERMAL TRANSFER PRINTER, 300DPI; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage V AC:-; Languages:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

THERMAL TRANSFER PRINTER, 300DPI; Printer Technology:Thermal Transfer; Printer Type:Desktop; Supply Voltage V AC:-; Languages:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 94AC5227
Product Name Thermal Transfer Printer, 300Dpi; Printer Technology Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-Z - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details