HellermannTyton End Cap, Pvc, 27.31Mm, Off White; Raceway / Duct Material Hellermanntyton TSR3FW-36

Description
END CAP, PVC, 27.31MM, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:51.92mm; External Width:50.75mm; External Height:27.31mm; Product Range:TSR3 Series RoHS Compliant: Yes
Datasheet
Description
END CAP, PVC, 27.31MM, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:51.92mm; External Width:50.75mm; External Height:27.31mm; Product Range:TSR3 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Cap, Pvc, 27.31Mm, Off White; Raceway / Duct Material Hellermanntyton - 13AC1572 - Newark, An Avnet Company
Chicago, IL, United States
End Cap, Pvc, 27.31Mm, Off White; Raceway / Duct Material Hellermanntyton
13AC1572
End Cap, Pvc, 27.31Mm, Off White; Raceway / Duct Material Hellermanntyton 13AC1572
END CAP, PVC, 27.31MM, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:51.92mm; External Width:50.75mm; External Height:27.31mm; Product Range:TSR3 Series RoHS Compliant: Yes

END CAP, PVC, 27.31MM, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:51.92mm; External Width:50.75mm; External Height:27.31mm; Product Range:TSR3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13AC1572
Product Name End Cap, Pvc, 27.31Mm, Off White; Raceway / Duct Material Hellermanntyton
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details