HellermannTyton Heatshrink, Gn/yl, 38.1Mm, 1M; Shrink Ratio Hellermanntyton TREDUX-38,1/19,1-GNYE

Description
HEATSHRINK, GN/YL, 38.1MM, 1M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, GN/YL, 38.1MM, 1M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Gn/yl, 38.1Mm, 1M; Shrink Ratio Hellermanntyton - 37AJ1378 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Gn/yl, 38.1Mm, 1M; Shrink Ratio Hellermanntyton
37AJ1378
Heatshrink, Gn/yl, 38.1Mm, 1M; Shrink Ratio Hellermanntyton 37AJ1378
HEATSHRINK, GN/YL, 38.1MM, 1M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, GN/YL, 38.1MM, 1M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37AJ1378
Product Name Heatshrink, Gn/yl, 38.1Mm, 1M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details