HellermannTyton Heatshrink, Gn/yl, 24Mm, 1M; Shrink Ratio Hellermanntyton TREDUX-24/8-GNYE

Description
HEATSHRINK, GN/YL, 24MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, GN/YL, 24MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Gn/yl, 24Mm, 1M; Shrink Ratio Hellermanntyton - 37AJ1377 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Gn/yl, 24Mm, 1M; Shrink Ratio Hellermanntyton
37AJ1377
Heatshrink, Gn/yl, 24Mm, 1M; Shrink Ratio Hellermanntyton 37AJ1377
HEATSHRINK, GN/YL, 24MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, GN/YL, 24MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.944"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37AJ1377
Product Name Heatshrink, Gn/yl, 24Mm, 1M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details