HellermannTyton Heatshrink, 2 Hellermanntyton TF21-76,2/38,1-BK

Description
HEATSHRINK, 2:1, 76.2MM, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.999"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:1.499";RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 2:1, 76.2MM, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.999"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:1.499";RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Hellermanntyton - 37AJ1331 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Hellermanntyton
37AJ1331
Heatshrink, 2 Hellermanntyton 37AJ1331
HEATSHRINK, 2:1, 76.2MM, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.999"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:1.499";RoHS Compliant: Yes

HEATSHRINK, 2:1, 76.2MM, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.999"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:1.499";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37AJ1331
Product Name Heatshrink, 2 Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details