HellermannTyton Blank Rack Panel, 1U, 1.75 X 19, Steel; Panel Material Hellermanntyton TBP1

Description
BLANK RACK PANEL, 1U, 1.75" X 19", STEEL; Panel Material:Steel; Body Color:Black; For Use With:Hellermanntyton 19" Enclosures; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External Height - Imperial:1.75"
Datasheet
Description
BLANK RACK PANEL, 1U, 1.75" X 19", STEEL; Panel Material:Steel; Body Color:Black; For Use With:Hellermanntyton 19" Enclosures; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External Height - Imperial:1.75"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Rack Panel, 1U, 1.75 X 19, Steel; Panel Material Hellermanntyton - 75Y3235 - Newark, An Avnet Company
Chicago, IL, United States
Blank Rack Panel, 1U, 1.75 X 19, Steel; Panel Material Hellermanntyton
75Y3235
Blank Rack Panel, 1U, 1.75 X 19, Steel; Panel Material Hellermanntyton 75Y3235
BLANK RACK PANEL, 1U, 1.75" X 19", STEEL; Panel Material:Steel; Body Color:Black; For Use With:Hellermanntyton 19" Enclosures; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External Height - Imperial:1.75"

BLANK RACK PANEL, 1U, 1.75" X 19", STEEL; Panel Material:Steel; Body Color:Black; For Use With:Hellermanntyton 19" Enclosures; External Height - Metric:44.45mm; External Width - Metric:482.6mm; External Height - Imperial:1.75"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 75Y3235
Product Name Blank Rack Panel, 1U, 1.75 X 19, Steel; Panel Material Hellermanntyton
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3030 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details