HellermannTyton WHITE DTH 3" X 2" 1 TAG33T1-DTH

Description
WHITE DTH 3" X 2" 1
Request a Quote
Description
WHITE DTH 3" X 2" 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WHITE DTH 3
Wilmington, MA, United States
WHITE DTH 3" X 2" 1
TAG33T1-DTH
WHITE DTH 3" X 2" 1 TAG33T1-DTH
WHITE DTH 3" X 2" 1

WHITE DTH 3" X 2" 1

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Label Materials
Product Number TAG33T1-DTH
Product Name WHITE DTH 3" X 2" 1
Width 3 to 2 inches (76.2 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-803 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Pre-printed Labels - 4453773 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details