HellermannTyton Cable Ties and Zip Ties T50S9C2

Description
"Standard, Locking Natural 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1487-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1487-ND
Cable Ties and Zip Ties 1436-1487-ND
"Standard, Locking Natural 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.38"" (35.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
6 1/2
Fort Worth, TX, USA
6 1/2" Standard Cable Ties (100/pkg)
70163578
6 1/2" Standard Cable Ties (100/pkg) 70163578
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
Cable Tie, 160Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3772 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 160Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
75Y3772
Cable Tie, 160Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton 75Y3772
CABLE TIE, 160MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:160mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 160MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:160mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1487-ND 70163578 75Y3772
Product Name Cable Ties and Zip Ties 6 1/2" Standard Cable Ties (100/pkg) Cable Tie, 160Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details