HellermannTyton Cable Ties and Zip Ties T50RSF0C2

Description
"Standard, Locking Black 1.73"" (44.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote
Description
"Standard, Locking Black 1.73"" (44.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, 210mm, made from Polyamide 6.6 (PA66), is designed for reliable cable management with a tensile strength of 50 lbs (225 N). It features a width of 4.7mm and can accommodate a maximum bundle diameter of 44mm. The tie is suitable for panel thicknesses ranging from 0.25" to 0.28" (6.4mm to 7.1mm). This product is RoHS compliant and operates effectively within a temperature range of -40°F to +221°F (-40°C to +105°C). The cable tie is packaged in quantities of 100 and is UL recognized for safety standards in the US and Canada.

Datasheet Summary
Powered by GS/AI

The Cable Tie, 210mm, made from Polyamide 6.6 (PA66), is designed for reliable cable management with a tensile strength of 50 lbs (225 N). It features a width of 4.7mm and can accommodate a maximum bundle diameter of 44mm. The tie is suitable for panel thicknesses ranging from 0.25" to 0.28" (6.4mm to 7.1mm). This product is RoHS compliant and operates effectively within a temperature range of -40°F to +221°F (-40°C to +105°C). The cable tie is packaged in quantities of 100 and is UL recognized for safety standards in the US and Canada.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1501-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1501-ND
Cable Ties and Zip Ties 1436-1501-ND
"Standard, Locking Black 1.73"" (44.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.73"" (44.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 210Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y3731 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 210Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y3731
Cable Tie, 210Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y3731
CABLE TIE, 210MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:210mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 210MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:210mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1501-ND 75Y3731
Product Name Cable Ties and Zip Ties Cable Tie, 210Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details