HellermannTyton Cable Tie, 200Mm, Nylon 6.6; Cable Tie Material Hellermanntyton T50RFIDCHA

Description
CABLE TIE, 200MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Yellow; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:225N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 200MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Yellow; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:225N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 200Mm, Nylon 6.6; Cable Tie Material Hellermanntyton - 60AC3919 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200Mm, Nylon 6.6; Cable Tie Material Hellermanntyton
60AC3919
Cable Tie, 200Mm, Nylon 6.6; Cable Tie Material Hellermanntyton 60AC3919
CABLE TIE, 200MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Yellow; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:225N; Cable Tie RoHS Compliant: Yes

CABLE TIE, 200MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Yellow; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:225N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC3919
Product Name Cable Tie, 200Mm, Nylon 6.6; Cable Tie Material Hellermanntyton
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Markers - A109519-ND - DigiKey
Specs
Material Meta-Aramid
View Details
2 suppliers