HellermannTyton Cable Ties and Zip Ties T50RDH0HSM4

Description
"Double Head, Locking Black 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Double Head, Locking Black 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1564-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1564-ND
Cable Ties and Zip Ties 1436-1564-ND
"Double Head, Locking Black 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Double Head, Locking Black 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 210Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y3726 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 210Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y3726
Cable Tie, 210Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y3726
CABLE TIE, 210MM, PA6.6 HS, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:210mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 210MM, PA6.6 HS, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:210mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1564-ND 75Y3726
Product Name Cable Ties and Zip Ties Cable Tie, 210Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details