HellermannTyton Cable Ties and Zip Ties T50R9PPC2

Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 25 lbs (11.34 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 25 lbs (11.34 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1834-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1834-ND
Cable Ties and Zip Ties 1436-1834-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 25 lbs (11.34 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 25 lbs (11.34 kg)"

Buy Now Datasheet
Cable Tie, Polypropylene, 202Mm, Natural; Cable Tie Material Hellermanntyton - 88AH5118 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Polypropylene, 202Mm, Natural; Cable Tie Material Hellermanntyton
88AH5118
Cable Tie, Polypropylene, 202Mm, Natural; Cable Tie Material Hellermanntyton 88AH5118
CABLE TIE, POLYPROPYLENE, 202MM, NATURAL; Cable Tie Material:PP (Polypropylene); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Standard; Product Range:T Series

CABLE TIE, POLYPROPYLENE, 202MM, NATURAL; Cable Tie Material:PP (Polypropylene); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Standard; Product Range:T Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1834-ND 88AH5118
Product Name Cable Ties and Zip Ties Cable Tie, Polypropylene, 202Mm, Natural; Cable Tie Material Hellermanntyton
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details