HellermannTyton CABLE TIE,50LB,7.9"MAX BUN,NAT 1000/PK T50R9M4

Description
CABLE TIE,50LB,7.9"MAX BUN,NAT 1000/PK
Request a Quote Datasheet
Description
CABLE TIE,50LB,7.9"MAX BUN,NAT 1000/PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE,50LB,7.9
Wilmington, MA, United States
CABLE TIE,50LB,7.9"MAX BUN,NAT 1000/PK
T50R9M4
CABLE TIE,50LB,7.9"MAX BUN,NAT 1000/PK T50R9M4
CABLE TIE,50LB,7.9"MAX BUN,NAT 1000/PK

CABLE TIE,50LB,7.9"MAX BUN,NAT 1000/PK

Buy Now
Cable Ties and Zip Ties - 1436-1531-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1531-ND
Cable Ties and Zip Ties 1436-1531-ND
"Standard, Locking Natural 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HTTN Cable Ties - T50R9M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50R9M4
HTTN Cable Ties T50R9M4
Standard Cable Tie, 8in. Long, UL

Standard Cable Tie, 8in. Long, UL

Supplier's Site
8 Inch Standard Cable Ties, Pack of 1000 - 70163552 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 Inch Standard Cable Ties, Pack of 1000
70163552
8 Inch Standard Cable Ties, Pack of 1000 70163552
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number T50R9M4 1436-1531-ND T50R9M4 70163552
Product Name CABLE TIE,50LB,7.9"MAX BUN,NAT 1000/PK Cable Ties and Zip Ties HTTN Cable Ties 8 Inch Standard Cable Ties, Pack of 1000
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details