HellermannTyton Cable Ties and Zip Ties T50R9C2

Description
"Standard, Locking Natural 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1600-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1600-ND
Cable Ties and Zip Ties 1436-1600-ND
"Standard, Locking Natural 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 202Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3767 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 202Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
75Y3767
Cable Tie, 202Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton 75Y3767
CABLE TIE, 202MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 202MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - T50R9C2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50R9C2
HTTN Cable Ties T50R9C2
Standard Cable Tie, 8in. Long, UL

Standard Cable Tie, 8in. Long, UL

Supplier's Site
Cable Tie, 50 lb. 7.9in Max. Bun. Dia. 1.97in, Natural - 70162729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, 50 lb. 7.9in Max. Bun. Dia. 1.97in, Natural
70162729
Cable Tie, 50 lb. 7.9in Max. Bun. Dia. 1.97in, Natural 70162729
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1600-ND 75Y3767 T50R9C2 70162729
Product Name Cable Ties and Zip Ties Cable Tie, 202Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton HTTN Cable Ties Cable Tie, 50 lb. 7.9in Max. Bun. Dia. 1.97in, Natural
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details