HellermannTyton Cable Ties and Zip Ties T50R8C2

Description
"Standard, Locking Gray 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Gray 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1771-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1771-ND
Cable Ties and Zip Ties 1436-1771-ND
"Standard, Locking Gray 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Gray 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 50 lb. 7.9IN. Max. Bun. Dia.1.97IN. PA66, Gray - 70163314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, 50 lb. 7.9IN. Max. Bun. Dia.1.97IN. PA66, Gray
70163314
Cable Tie, 50 lb. 7.9IN. Max. Bun. Dia.1.97IN. PA66, Gray 70163314
Cable Tie, 50 lb. 7.9IN. Max. Bun. Dia.1.97IN. PA66, Gray

Cable Tie, 50 lb. 7.9IN. Max. Bun. Dia.1.97IN. PA66, Gray

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 1436-1771-ND 70163314
Product Name Cable Ties and Zip Ties Cable Tie, 50 lb. 7.9IN. Max. Bun. Dia.1.97IN. PA66, Gray
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details