HellermannTyton Cable Ties and Zip Ties T50R2M4UL

Description
"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1559-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1559-ND
Cable Ties and Zip Ties 1436-1559-ND
"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton - 75Y3753 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton
75Y3753
Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton 75Y3753
CABLE TIE, 202MM, PA6.6, 50LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:50lb RoHS Compliant: Yes

CABLE TIE, 202MM, PA6.6, 50LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:50lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1559-ND 75Y3753
Product Name Cable Ties and Zip Ties Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details