HellermannTyton Cable Ties and Zip Ties T50R2M4

Description
"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1534-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1534-ND
Cable Ties and Zip Ties 1436-1534-ND
"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton - 75Y3752 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton
75Y3752
Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton 75Y3752
CABLE TIE, 202MM, PA6.6, 50LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:50lb RoHS Compliant: Yes

CABLE TIE, 202MM, PA6.6, 50LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:50lb RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - T50R2M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50R2M4
HTTN Cable Ties T50R2M4
Standard Cable Tie, 8in. Long, UL

Standard Cable Tie, 8in. Long, UL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1534-ND 75Y3752 T50R2M4
Product Name Cable Ties and Zip Ties Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton HTTN Cable Ties
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details