HellermannTyton Cable Ties and Zip Ties T50R2C2UL

Description
"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1627-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1627-ND
Cable Ties and Zip Ties 1436-1627-ND
"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Red 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HTTN Cable Ties - T50R2C2UL - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50R2C2UL
HTTN Cable Ties T50R2C2UL
Standard Cable Tie, 8in. Long, UL

Standard Cable Tie, 8in. Long, UL

Supplier's Site
Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton - 75Y3749 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton
75Y3749
Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton 75Y3749
CABLE TIE, 202MM, PA6.6, 50LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:50lb RoHS Compliant: Yes

CABLE TIE, 202MM, PA6.6, 50LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:50lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1627-ND T50R2C2UL 75Y3749
Product Name Cable Ties and Zip Ties HTTN Cable Ties Cable Tie, 202Mm, Pa6.6, 50Lb, Red; Cable Tie Material Hellermanntyton
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details