HellermannTyton Cable Ties and Zip Ties T50R0PPM4

Description
"Standard, Locking Black 1.75"" (44.45mm) 0.189"" (4.80mm) 25 lbs (11.34 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.75"" (44.45mm) 0.189"" (4.80mm) 25 lbs (11.34 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1553-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1553-ND
Cable Ties and Zip Ties 1436-1553-ND
"Standard, Locking Black 1.75"" (44.45mm) 0.189"" (4.80mm) 25 lbs (11.34 kg)"

"Standard, Locking Black 1.75"" (44.45mm) 0.189"" (4.80mm) 25 lbs (11.34 kg)"

Buy Now Datasheet
Cable Tie, 202Mm, Pp, 25Lb, Black; Cable Tie Material Hellermanntyton - 75Y3743 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 202Mm, Pp, 25Lb, Black; Cable Tie Material Hellermanntyton
75Y3743
Cable Tie, 202Mm, Pp, 25Lb, Black; Cable Tie Material Hellermanntyton 75Y3743
CABLE TIE, 202MM, PP, 25LB, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:202mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:25lb RoHS Compliant: Yes

CABLE TIE, 202MM, PP, 25LB, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:202mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:25lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1553-ND 75Y3743
Product Name Cable Ties and Zip Ties Cable Tie, 202Mm, Pp, 25Lb, Black; Cable Tie Material Hellermanntyton
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details