HellermannTyton Cable Ties and Zip Ties T50R0M4

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1536-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1536-ND
Cable Ties and Zip Ties 1436-1536-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
T50R-PA66-BK TIE WRAP 50LB BLACK - T50R0M4 - Heilind Electronics, Inc.
Wilmington, MA, United States
T50R-PA66-BK TIE WRAP 50LB BLACK
T50R0M4
T50R-PA66-BK TIE WRAP 50LB BLACK T50R0M4
T50R-PA66-BK TIE WRAP 50LB BLACK

T50R-PA66-BK TIE WRAP 50LB BLACK

Buy Now
8 Inch Standard Cable Ties, Pack of 1000 - 70163667 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 Inch Standard Cable Ties, Pack of 1000
70163667
8 Inch Standard Cable Ties, Pack of 1000 70163667
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
Cable Tie, 202Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y3742 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 202Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y3742
Cable Tie, 202Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y3742
CABLE TIE, 202MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:50lbRoHS Compliant: Yes

CABLE TIE, 202MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:50lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1536-ND T50R0M4 70163667 75Y3742
Product Name Cable Ties and Zip Ties T50R-PA66-BK TIE WRAP 50LB BLACK 8 Inch Standard Cable Ties, Pack of 1000 Cable Tie, 202Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details