HellermannTyton T50R HEAT STABILIZED BLAC T50R0HSM4

Description
T50R HEAT STABILIZED BLAC
Request a Quote Datasheet
Description
T50R HEAT STABILIZED BLAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T50R HEAT STABILIZED BLAC - T50R0HSM4 - Heilind Electronics, Inc.
Wilmington, MA, United States
T50R HEAT STABILIZED BLAC
T50R0HSM4
T50R HEAT STABILIZED BLAC T50R0HSM4
T50R HEAT STABILIZED BLAC

T50R HEAT STABILIZED BLAC

Buy Now
Cable Ties and Zip Ties - 1436-1539-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1539-ND
Cable Ties and Zip Ties 1436-1539-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HTTN Cable Ties - T50R0HSM4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50R0HSM4
HTTN Cable Ties T50R0HSM4
High-Temp Cable Tie, 8in. Long, UL

High-Temp Cable Tie, 8in. Long, UL

Supplier's Site
Cable Tie, 202Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y3740 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 202Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y3740
Cable Tie, 202Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y3740
CABLE TIE, 202MM, PA6.6 HS, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 202MM, PA6.6 HS, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; 8 in.; Black - 70162716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; 8 in.; Black
70162716
Cable Tie; 8 in.; Black 70162716
Standard Cable Tie, 8 Length, Black Color Heat stablized standard tie.

Standard Cable Tie, 8 Length, Black Color
Heat stablized standard tie.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number T50R0HSM4 1436-1539-ND T50R0HSM4 75Y3740 70162716
Product Name T50R HEAT STABILIZED BLAC Cable Ties and Zip Ties HTTN Cable Ties Cable Tie, 202Mm, Pa6.6 Hs, 50Lb, Black; Cable Tie Material Hellermanntyton Cable Tie; 8 in.; Black
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details