HellermannTyton Cable Ties and Zip Ties T50MR9M4

Description
"Standard, Locking Natural 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1548-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1548-ND
Cable Ties and Zip Ties 1436-1548-ND
"Standard, Locking Natural 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 215Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3723 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 215Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
75Y3723
Cable Tie, 215Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton 75Y3723
CABLE TIE, 215MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 215MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - T50MR9M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50MR9M4
HTTN Cable Ties T50MR9M4
Screw-Mount Cable Tie, 8.5in. Long,

Screw-Mount Cable Tie, 8.5in. Long,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1548-ND 75Y3723 T50MR9M4
Product Name Cable Ties and Zip Ties Cable Tie, 215Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton HTTN Cable Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details