HellermannTyton Cable Ties and Zip Ties T50MR9C2

Description
"Standard, Locking Natural 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1609-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1609-ND
Cable Ties and Zip Ties 1436-1609-ND
"Standard, Locking Natural 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Tie; Natural,8-1/2 in. (Approx.); 0.18 in. (Approx.); Screw Mount; UL Recognized - 70162732 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; Natural,8-1/2 in. (Approx.); 0.18 in. (Approx.); Screw Mount; UL Recognized
70162732
Tie; Natural,8-1/2 in. (Approx.); 0.18 in. (Approx.); Screw Mount; UL Recognized 70162732
8-1⁄2 in. (Approx.) Length, 1-3⁄4 in. (Max.) Bundle Diameter, Screw Mount Ties Screw mounting Screw mount ties with 50 lbs. minimum tensile strength.

8-1⁄2 in. (Approx.) Length, 1-3⁄4 in. (Max.) Bundle Diameter, Screw Mount Ties

  • Screw mounting
    Screw mount ties with 50 lbs. minimum tensile strength.
Supplier's Site
HTTN Cable Ties - T50MR9C2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50MR9C2
HTTN Cable Ties T50MR9C2
Screw-Mount Cable Tie, 8.5in. Long,

Screw-Mount Cable Tie, 8.5in. Long,

Supplier's Site
Cable Tie, 215Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3722 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 215Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
75Y3722
Cable Tie, 215Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton 75Y3722
CABLE TIE, 215MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 215MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1609-ND 70162732 T50MR9C2 75Y3722
Product Name Cable Ties and Zip Ties Tie; Natural,8-1/2 in. (Approx.); 0.18 in. (Approx.); Screw Mount; UL Recognized HTTN Cable Ties Cable Tie, 215Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details