HellermannTyton Cable Ties and Zip Ties T50MR0M4

Description
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1552-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1552-ND
Cable Ties and Zip Ties 1436-1552-ND
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie - T50MR0M4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Cable Tie
T50MR0M4
Cable Tie T50MR0M4
Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Buy Now
Cable Tie, 215Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y3721 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 215Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y3721
Cable Tie, 215Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y3721
CABLE TIE, 215MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:50lbRoHS Compliant: Yes

CABLE TIE, 215MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:50lbRoHS Compliant: Yes

Supplier's Site Datasheet
HTTN Cable Ties - T50MR0M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50MR0M4
HTTN Cable Ties T50MR0M4
Screw-Mount Cable Tie, 8.5in. Long,

Screw-Mount Cable Tie, 8.5in. Long,

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1552-ND T50MR0M4 75Y3721 T50MR0M4
Product Name Cable Ties and Zip Ties Cable Tie Cable Tie, 215Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details