HellermannTyton Cable Ties and Zip Ties T50ML9C2

Description
"Standard, Locking Natural 3.94"" (100.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.94"" (100.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1629-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1629-ND
Cable Ties and Zip Ties 1436-1629-ND
"Standard, Locking Natural 3.94"" (100.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 3.94"" (100.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3715 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
75Y3715
Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton 75Y3715
CABLE TIE, 390MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:100mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 390MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:100mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1629-ND 75Y3715
Product Name Cable Ties and Zip Ties Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details