HellermannTyton Cable Ties and Zip Ties T50ML0M4

Description
"Standard, Locking Black 3.94"" (100.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.94"" (100.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1171-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1171-ND
Cable Ties and Zip Ties 1436-1171-ND
"Standard, Locking Black 3.94"" (100.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.94"" (100.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HTTN Cable Ties - T50ML0M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50ML0M4
HTTN Cable Ties T50ML0M4
Screw-Mount Cable Tie, 15.4in. Long,

Screw-Mount Cable Tie, 15.4in. Long,

Supplier's Site
Cable Tie, 390Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y3714 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 390Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y3714
Cable Tie, 390Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y3714
CABLE TIE, 390MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:100mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 390MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:100mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1171-ND T50ML0M4 75Y3714
Product Name Cable Ties and Zip Ties HTTN Cable Ties Cable Tie, 390Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details