HellermannTyton Cable Ties and Zip Ties T50L9M4

Description
"Standard, Locking Natural 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1557-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1557-ND
Cable Ties and Zip Ties 1436-1557-ND
"Standard, Locking Natural 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
15 1/2 Inch Standard Cable Ties, Pack of 1000 - 70163574 - Allied Electronics, Inc.
Fort Worth, TX, USA
15 1/2 Inch Standard Cable Ties, Pack of 1000
70163574
15 1/2 Inch Standard Cable Ties, Pack of 1000 70163574
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3709 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
75Y3709
Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton 75Y3709
CABLE TIE, 390MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 390MM, PA6.6, 50LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1557-ND 70163574 75Y3709
Product Name Cable Ties and Zip Ties 15 1/2 Inch Standard Cable Ties, Pack of 1000 Cable Tie, 390Mm, Pa6.6, 50Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details