HellermannTyton Cable Ties and Zip Ties T50L0UVC2

Description
"Standard, Locking Black 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1622-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1622-ND
Cable Ties and Zip Ties 1436-1622-ND
"Standard, Locking Black 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HTTN Cable Ties - T50L0UVC2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50L0UVC2
HTTN Cable Ties T50L0UVC2
UV Resistant Cable Tie, 15.35in. Long,

UV Resistant Cable Tie, 15.35in. Long,

Supplier's Site
Cable Tie, 390Mm, Pa6.6 Uv, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y3696 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 390Mm, Pa6.6 Uv, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y3696
Cable Tie, 390Mm, Pa6.6 Uv, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y3696
CABLE TIE, 390MM, PA6.6 UV, 50LB, BLACK; Cable Tie Material:Nylon 6.6 UV Resistant (Polyamide 6.6 UV Resistant); Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:-RoHS Compliant: Yes

CABLE TIE, 390MM, PA6.6 UV, 50LB, BLACK; Cable Tie Material:Nylon 6.6 UV Resistant (Polyamide 6.6 UV Resistant); Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1622-ND T50L0UVC2 75Y3696
Product Name Cable Ties and Zip Ties HTTN Cable Ties Cable Tie, 390Mm, Pa6.6 Uv, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details