HellermannTyton Cable Ties and Zip Ties T50L0M4

Description
"Standard, Locking Black 4.33"" (110.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.33"" (110.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - T50L0M4-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
T50L0M4-ND
Cable Ties and Zip Ties T50L0M4-ND
"Standard, Locking Black 4.33"" (110.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.33"" (110.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
15.5in Standard Cable Ties (1000/pkg) - 70163633 - Allied Electronics, Inc.
Fort Worth, TX, USA
15.5in Standard Cable Ties (1000/pkg)
70163633
15.5in Standard Cable Ties (1000/pkg) 70163633
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
HTTN Cable Ties - T50L0M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T50L0M4
HTTN Cable Ties T50L0M4
Standard Cable Tie, 15.35in. Long, UL

Standard Cable Tie, 15.35in. Long, UL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number T50L0M4-ND 70163633 T50L0M4
Product Name Cable Ties and Zip Ties 15.5in Standard Cable Ties (1000/pkg) HTTN Cable Ties
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details