HellermannTyton Cable Ties and Zip Ties T40R9C2

Description
"Standard, Locking Natural 2.17"" (55.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.17"" (55.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1598-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1598-ND
Cable Ties and Zip Ties 1436-1598-ND
"Standard, Locking Natural 2.17"" (55.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.17"" (55.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 212Mm, Pa6.6, 40Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3658 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 212Mm, Pa6.6, 40Lb, Natural; Cable Tie Material Hellermanntyton
75Y3658
Cable Tie, 212Mm, Pa6.6, 40Lb, Natural; Cable Tie Material Hellermanntyton 75Y3658
CABLE TIE, 212MM, PA6.6, 40LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:212mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:40lbRoHS Compliant: Yes

CABLE TIE, 212MM, PA6.6, 40LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:212mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:40lbRoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; Natural; 8-1/2 in. (Approx.); 0.15 in. (Approx.); 2 in. (Max.) - 70163559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Natural; 8-1/2 in. (Approx.); 0.15 in. (Approx.); 2 in. (Max.)
70163559
Tie, Cable; Natural; 8-1/2 in. (Approx.); 0.15 in. (Approx.); 2 in. (Max.) 70163559
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
HTTN Cable Ties - T40R9C2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T40R9C2
HTTN Cable Ties T40R9C2
Standard Cable Tie, 8.3in. Long, UL

Standard Cable Tie, 8.3in. Long, UL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1598-ND 75Y3658 70163559 T40R9C2
Product Name Cable Ties and Zip Ties Cable Tie, 212Mm, Pa6.6, 40Lb, Natural; Cable Tie Material Hellermanntyton Tie, Cable; Natural; 8-1/2 in. (Approx.); 0.15 in. (Approx.); 2 in. (Max.) HTTN Cable Ties
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details