HellermannTyton Cable Ties and Zip Ties T40R0M4

Description
"Standard, Locking Black 2.17"" (55.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.17"" (55.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - T40R0M4-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
T40R0M4-ND
Cable Ties and Zip Ties T40R0M4-ND
"Standard, Locking Black 2.17"" (55.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.17"" (55.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Tie, Cable; Black; 8-1/2 in. (Approx.);0.15 in. (Approx.); 2 in. (Max.) - 70163659 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 8-1/2 in. (Approx.);0.15 in. (Approx.); 2 in. (Max.)
70163659
Tie, Cable; Black; 8-1/2 in. (Approx.);0.15 in. (Approx.); 2 in. (Max.) 70163659
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site
HTTN Cable Ties - T40R0M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T40R0M4
HTTN Cable Ties T40R0M4
Standard Cable Tie, 8.3in. Long, UL

Standard Cable Tie, 8.3in. Long, UL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number T40R0M4-ND 70163659 T40R0M4
Product Name Cable Ties and Zip Ties Tie, Cable; Black; 8-1/2 in. (Approx.);0.15 in. (Approx.); 2 in. (Max.) HTTN Cable Ties
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604774-0 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details