HellermannTyton Cable Ties and Zip Ties T40L9M4

Description
"Standard, Locking Natural 4.13"" (104.90mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.13"" (104.90mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - T40L9M4-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
T40L9M4-ND
Cable Ties and Zip Ties T40L9M4-ND
"Standard, Locking Natural 4.13"" (104.90mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 4.13"" (104.90mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
HTTN Cable Ties - T40L9M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T40L9M4
HTTN Cable Ties T40L9M4
Standard Cable Tie, 14.6in. Long, UL

Standard Cable Tie, 14.6in. Long, UL

Supplier's Site
Tie, Cable; Natural; 14-1/2 in. (Approx.); 0.15 in. (Approx.); 4 in. (Max.) - 70163564 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Natural; 14-1/2 in. (Approx.); 0.15 in. (Approx.); 4 in. (Max.)
70163564
Tie, Cable; Natural; 14-1/2 in. (Approx.); 0.15 in. (Approx.); 4 in. (Max.) 70163564
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number T40L9M4-ND T40L9M4 70163564
Product Name Cable Ties and Zip Ties HTTN Cable Ties Tie, Cable; Natural; 14-1/2 in. (Approx.); 0.15 in. (Approx.); 4 in. (Max.)
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details