HellermannTyton cable ties T40I9M4

Description
Cable Tie, 11.6 Long, UL Rated, 40lb Te
Request a Quote
Description
Cable Tie, 11.6 Long, UL Rated, 40lb Te
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - T40I9M4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
T40I9M4
cable ties T40I9M4
Cable Tie, 11.6 Long, UL Rated, 40lb Te

Cable Tie, 11.6 Long, UL Rated, 40lb Te

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number T40I9M4
Product Name cable ties
Cable Length 11.6 ft (35.36 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers