HellermannTyton CABLE TIE 40LB,11.42"MAX BUN 1000/PK T40I0M4

Description
CABLE TIE 40LB,11.42"MAX BUN 1000/PK
Request a Quote Datasheet
Description
CABLE TIE 40LB,11.42"MAX BUN 1000/PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE 40LB,11.42
Wilmington, MA, United States
CABLE TIE 40LB,11.42"MAX BUN 1000/PK
T40I0M4
CABLE TIE 40LB,11.42"MAX BUN 1000/PK T40I0M4
CABLE TIE 40LB,11.42"MAX BUN 1000/PK

CABLE TIE 40LB,11.42"MAX BUN 1000/PK

Buy Now
Cable Ties and Zip Ties - 1436-1545-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1545-ND
Cable Ties and Zip Ties 1436-1545-ND
"Standard, Locking Black 3.15"" (80.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 3.15"" (80.00mm) 0.157"" (4.00mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
HTTN Cable Ties - T40I0M4 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T40I0M4
HTTN Cable Ties T40I0M4
Standard Cable Tie, 11.6in. Long, UL

Standard Cable Tie, 11.6in. Long, UL

Supplier's Site
Cable Tie, 295Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton - 75Y3646 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 295Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton
75Y3646
Cable Tie, 295Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton 75Y3646
CABLE TIE, 295MM, PA6.6, 40LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:295mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:40lb RoHS Compliant: Yes

CABLE TIE, 295MM, PA6.6, 40LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:295mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Tensile Strength Pounds:40lb RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; Black; 11-1/2 in. (Approx.); 0.15 in. (Approx.); 3 in. (Max.) - 70163661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 11-1/2 in. (Approx.); 0.15 in. (Approx.); 3 in. (Max.)
70163661
Tie, Cable; Black; 11-1/2 in. (Approx.); 0.15 in. (Approx.); 3 in. (Max.) 70163661
Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features 6/6 Nylon Operating Temperature: –40°F to +185°F UL94 V2

Securing wire bundles and cables is fast and easy with these speed binding and harnessing cable ties. The rounded ends and flexibility enable you to easily slip them under and around cables. The gradually tapered tail slides effortlessly into the self-locking head, while uniform serrations along the length of the tie permit an easy “pull-through”. Made from molded 6/6 Nylon, cable ties remain continuously serviceable to 185°F (85°C). Standard cable ties are available in natural and black nylon. Features

  • 6/6 Nylon
  • Operating Temperature: –40°F to +185°F
  • UL94 V2
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number T40I0M4 1436-1545-ND T40I0M4 75Y3646 70163661
Product Name CABLE TIE 40LB,11.42"MAX BUN 1000/PK Cable Ties and Zip Ties HTTN Cable Ties Cable Tie, 295Mm, Pa6.6, 40Lb, Black; Cable Tie Material Hellermanntyton Tie, Cable; Black; 11-1/2 in. (Approx.); 0.15 in. (Approx.); 3 in. (Max.)
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details