HellermannTyton Cable Ties and Zip Ties T30RSF9M4

Description
"Standard, Locking Natural 1.22"" (31.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.22"" (31.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1547-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1547-ND
Cable Ties and Zip Ties 1436-1547-ND
"Standard, Locking Natural 1.22"" (31.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

"Standard, Locking Natural 1.22"" (31.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 161Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3609 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 161Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton
75Y3609
Cable Tie, 161Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton 75Y3609
CABLE TIE, 161MM, PA6.6, 30LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:161mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 161MM, PA6.6, 30LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:161mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:31mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1547-ND 75Y3609
Product Name Cable Ties and Zip Ties Cable Tie, 161Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details