HellermannTyton Cable Ties and Zip Ties T30R9PPC2

Description
"Standard, Locking Natural 1.26"" (32.00mm) 0.142"" (3.61mm) 20 lbs (9.07 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.26"" (32.00mm) 0.142"" (3.61mm) 20 lbs (9.07 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - T30R9PPC2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
T30R9PPC2-ND
Cable Ties and Zip Ties T30R9PPC2-ND
"Standard, Locking Natural 1.26"" (32.00mm) 0.142"" (3.61mm) 20 lbs (9.07 kg)"

"Standard, Locking Natural 1.26"" (32.00mm) 0.142"" (3.61mm) 20 lbs (9.07 kg)"

Buy Now Datasheet
HTTN Cable Ties - T30R9PPC2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
T30R9PPC2
HTTN Cable Ties T30R9PPC2
Polypropylene Cable Tie, 5.8in. Long,

Polypropylene Cable Tie, 5.8in. Long,

Supplier's Site
Cable Tie, Polypropylene, 150Mm, Natural; Cable Tie Material Hellermanntyton - 88AH5116 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Polypropylene, 150Mm, Natural; Cable Tie Material Hellermanntyton
88AH5116
Cable Tie, Polypropylene, 150Mm, Natural; Cable Tie Material Hellermanntyton 88AH5116
CABLE TIE, POLYPROPYLENE, 150MM, NATURAL; Cable Tie Material:PP (Polypropylene); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:T Series

CABLE TIE, POLYPROPYLENE, 150MM, NATURAL; Cable Tie Material:PP (Polypropylene); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:T Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number T30R9PPC2-ND T30R9PPC2 88AH5116
Product Name Cable Ties and Zip Ties HTTN Cable Ties Cable Tie, Polypropylene, 150Mm, Natural; Cable Tie Material Hellermanntyton
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details