HellermannTyton Cable Ties and Zip Ties T30MR9C2

Description
"Standard, Locking Natural 1.26"" (32.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.26"" (32.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1604-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1604-ND
Cable Ties and Zip Ties 1436-1604-ND
"Standard, Locking Natural 1.26"" (32.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

"Standard, Locking Natural 1.26"" (32.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Tie; Natural; 6-1/4 in. (Approx.); 0.14in. (Approx.); Screw Mount - 70163579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; Natural; 6-1/4 in. (Approx.); 0.14in. (Approx.); Screw Mount
70163579
Tie; Natural; 6-1/4 in. (Approx.); 0.14in. (Approx.); Screw Mount 70163579
Natural , 18 to 120 lbs. Tensile Strength, 0.10 in. to 0.30 in. (Approx.) Width, Screw Mount Ties The bundle diameter range of the material is 1-1⁄4 in. to 4 in. (Max.) One-piece, all plastic ties for quick, simple cable mounting. Bundling and mounting are done with one unit.

Natural , 18 to 120 lbs. Tensile Strength, 0.10 in. to 0.30 in. (Approx.) Width, Screw Mount Ties

  • The bundle diameter range of the material is 1-1⁄4 in. to 4 in. (Max.)
    One-piece, all plastic ties for quick, simple cable mounting. Bundling and mounting are done with one unit.
Supplier's Site
Cable Tie, 160Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton - 75Y3605 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 160Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton
75Y3605
Cable Tie, 160Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton 75Y3605
CABLE TIE, 160MM, PA6.6, 30LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:160mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 160MM, PA6.6, 30LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:160mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1604-ND 70163579 75Y3605
Product Name Cable Ties and Zip Ties Tie; Natural; 6-1/4 in. (Approx.); 0.14in. (Approx.); Screw Mount Cable Tie, 160Mm, Pa6.6, 30Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details